Yageo USA Thin Film Resistors - SMD 1/16W 34K ohm .1% 25ppm RT0402BRD0734KL

Description
Thin Film Resistors - SMD 1/16W 34Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 34Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 34K ohm .1% 25ppm - RT0402BRD0734KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 34K ohm .1% 25ppm
RT0402BRD0734KL
Thin Film Resistors - SMD 1/16W 34K ohm .1% 25ppm RT0402BRD0734KL
Thin Film Resistors - SMD 1/16W 34Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 34Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4247TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4247TR-ND
Chip Resistor - Surface Mount YAG4247TR-ND
34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4247DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4247DKR-ND
Chip Resistor - Surface Mount YAG4247DKR-ND
34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4247CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4247CT-ND
Chip Resistor - Surface Mount YAG4247CT-ND
34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0734KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0734KL
Chip Resistor - Surface Mount RT0402BRD0734KL
RES SMD 34K OHM 0.1% 1/16W 0402

RES SMD 34K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4089
Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4089
RES, 34K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4090
Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4090
RES, 34K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0734KL YAG4247TR-ND RT0402BRD0734KL 49AK4089
Product Name Thin Film Resistors - SMD 1/16W 34K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 34K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details