RES 33.0ohm 1/16W .1% SMD 0402
33 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 33 OHM 0.1% 1/16W 0402
RES SMD 33 OHM 0.1% 1/16W 0402
RES SMD 33 OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402BRD0733RL | 13-RT0402BRD0733RLTR-ND | RT0402BRD0733RL |
| Product Name | RES 33.0 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Configuration | Single Resistor |