Yageo USA RES 332 OHM 1/16W .1% SMD 0402 RT0402BRD07332RL

Description
RES 332ohm 1/16W .1% SMD 0402
Request a Quote
Description
RES 332ohm 1/16W .1% SMD 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 332R, 0.1%, 0.063W, Thin Film, 0402 is a high precision and high stability chip resistor manufactured by Yageo. It features a resistance value of 332 ohms with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63mW, and it is housed in a compact 0402 package, which is beneficial for saving PCB space. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The thin film technology ensures high reliability and performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Res 332R, 0.1%, 0.063W, Thin Film, 0402 is a high precision and high stability chip resistor manufactured by Yageo. It features a resistance value of 332 ohms with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63mW, and it is housed in a compact 0402 package, which is beneficial for saving PCB space. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The thin film technology ensures high reliability and performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/16W .1% SMD 0402 - RT0402BRD07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/16W .1% SMD 0402
RT0402BRD07332RL
RES 332 OHM 1/16W .1% SMD 0402 RT0402BRD07332RL
RES 332ohm 1/16W .1% SMD 0402

RES 332ohm 1/16W .1% SMD 0402

Supplier's Site
SMD 332 OHM 16W Resistor - 52-RT0402BRD07332RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 332 OHM 16W Resistor
52-RT0402BRD07332RL
SMD 332 OHM 16W Resistor 52-RT0402BRD07332RL
RES SMD 332 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07332RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07332RL can be used for catalog matching and distributor lookup.

RES SMD 332 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07332RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07332RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327056-RT0402BRD07332RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327056-RT0402BRD07332RL
Resistors - Chip Resistor - Surface Mount 1327056-RT0402BRD07332RL
Manufacturer: Yageo Win Source Part Number: 1327056-RT0402BRD073 32RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 332 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0402BRD07332RL-ND, YAG1411CT,YAG1411TR, YAG1411DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1327056-RT0402BRD07332RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 332 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0402BRD07332RL-ND,YAG1411CT,YAG1411TR,YAG1411DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1411TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1411TR-ND
Chip Resistor - Surface Mount YAG1411TR-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1411DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1411DKR-ND
Chip Resistor - Surface Mount YAG1411DKR-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1411CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1411CT-ND
Chip Resistor - Surface Mount YAG1411CT-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8052
Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8052
RES, 332R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3653
Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3653
RES, 332R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 332 OHM 0.1% 1/16W 0402 - 898-RT0402BRD07332RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 332 OHM 0.1% 1/16W 0402
898-RT0402BRD07332RL
RES SMD 332 OHM 0.1% 1/16W 0402 898-RT0402BRD07332RL
RES SMD 332 OHM 0.1% 1/16W 0402

RES SMD 332 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07332RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07332RL
Chip Resistor - Surface Mount RT0402BRD07332RL
RES SMD 332 OHM 0.1% 1/16W 0402

RES SMD 332 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD07332RL 52-RT0402BRD07332RL 1327056-RT0402BRD07332RL YAG1411TR-ND 58AK8052 898-RT0402BRD07332RL RT0402BRD07332RL
Product Name RES 332 OHM 1/16W .1% SMD 0402 SMD 332 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 332R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo RES SMD 332 OHM 0.1% 1/16W 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms 332 ohms 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details