Yageo USA Surface Mount Resistors RT0402BRD07330RL

Description
Yageo RT0402BRD07330RL
Request a Quote Datasheet
Description
Yageo RT0402BRD07330RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991327
Surface Mount Resistors 1991327
Yageo RT0402BRD07330RL

Yageo RT0402BRD07330RL

Supplier's Site
Surface Mount Resistors - 1991328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991328P
Surface Mount Resistors 1991328P
Yageo RT0402BRD07330RL

Yageo RT0402BRD07330RL

Supplier's Site
Surface Mount Resistors - 1991328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991328
Surface Mount Resistors 1991328
Yageo RT0402BRD07330RL

Yageo RT0402BRD07330RL

Supplier's Site
YageoThin Film Resistors - SMD 1/16W 330 ohm .1% 25ppm - RT0402BRD07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 330 ohm .1% 25ppm
RT0402BRD07330RL
YageoThin Film Resistors - SMD 1/16W 330 ohm .1% 25ppm RT0402BRD07330RL
YageoThin Film Resistors - SMD 1/16W 330ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 330ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4243TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4243TR-ND
Chip Resistor - Surface Mount YAG4243TR-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4243CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4243CT-ND
Chip Resistor - Surface Mount YAG4243CT-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4243DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4243DKR-ND
Chip Resistor - Surface Mount YAG4243DKR-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 330 OHM 0.1% 1/16W 0402 - 898-RT0402BRD07330RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 0.1% 1/16W 0402
898-RT0402BRD07330RL
RES SMD 330 OHM 0.1% 1/16W 0402 898-RT0402BRD07330RL
RES SMD 330 OHM 0.1% 1/16W 0402

RES SMD 330 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 330R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8811
Res, 330R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8811
RES, 330R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 330R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1991327 1991328P RT0402BRD07330RL YAG4243TR-ND 898-RT0402BRD07330RL 82AH8811
Product Name Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 1/16W 330 ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 330 OHM 0.1% 1/16W 0402 Res, 330R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 0.0625 watts 16 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details