Yageo USA Chip Resistor - Surface Mount RT0402BRD07324RL

Description
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4241TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4241TR-ND
Chip Resistor - Surface Mount YAG4241TR-ND
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4241CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4241CT-ND
Chip Resistor - Surface Mount YAG4241CT-ND
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4241DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4241DKR-ND
Chip Resistor - Surface Mount YAG4241DKR-ND
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 324 OHM 1/16W .1% SMD 0402 - RT0402BRD07324RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/16W .1% SMD 0402
RT0402BRD07324RL
RES 324 OHM 1/16W .1% SMD 0402 RT0402BRD07324RL
RES 324ohm 1/16W .1% SMD 0402

RES 324ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07324RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07324RL
Chip Resistor - Surface Mount RT0402BRD07324RL
RES SMD 324 OHM 0.1% 1/16W 0402

RES SMD 324 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 324 OHM 0.1% 1/16W 0402 - 898-RT0402BRD07324RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 324 OHM 0.1% 1/16W 0402
898-RT0402BRD07324RL
RES SMD 324 OHM 0.1% 1/16W 0402 898-RT0402BRD07324RL
RES SMD 324 OHM 0.1% 1/16W 0402

RES SMD 324 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4241TR-ND RT0402BRD07324RL RT0402BRD07324RL 898-RT0402BRD07324RL
Product Name Chip Resistor - Surface Mount RES 324 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount RES SMD 324 OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details