Yageo USA Thin Film Resistors - SMD 1/16W 31.6K ohm .1% 25ppm RT0402BRD0731K6L

Description
Thin Film Resistors - SMD 1/16W 31.6Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 31.6Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 31.6K ohm .1% 25ppm - RT0402BRD0731K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 31.6K ohm .1% 25ppm
RT0402BRD0731K6L
Thin Film Resistors - SMD 1/16W 31.6K ohm .1% 25ppm RT0402BRD0731K6L
Thin Film Resistors - SMD 1/16W 31.6Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 31.6Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1410TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1410TR-ND
Chip Resistor - Surface Mount YAG1410TR-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1410DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1410DKR-ND
Chip Resistor - Surface Mount YAG1410DKR-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1410CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1410CT-ND
Chip Resistor - Surface Mount YAG1410CT-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0731K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0731K6L
Chip Resistor - Surface Mount RT0402BRD0731K6L
RES SMD 31.6KOHM 0.1% 1/16W 0402

RES SMD 31.6KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 31K6, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8809
Res, 31K6, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8809
RES, 31K6, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 31K6, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0731K6L YAG1410TR-ND RT0402BRD0731K6L 82AH8809
Product Name Thin Film Resistors - SMD 1/16W 31.6K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 31K6, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 31600 ohms 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers