Yageo USA RES 30.9K OHM 1/16W .1% SMD 0402 RT0402BRD0730K9L

Description
RES 30.9Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 30.9Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/16W .1% SMD 0402 - RT0402BRD0730K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/16W .1% SMD 0402
RT0402BRD0730K9L
RES 30.9K OHM 1/16W .1% SMD 0402 RT0402BRD0730K9L
RES 30.9Kohm 1/16W .1% SMD 0402

RES 30.9Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1408TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1408TR-ND
Chip Resistor - Surface Mount YAG1408TR-ND
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1408DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1408DKR-ND
Chip Resistor - Surface Mount YAG1408DKR-ND
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1408CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1408CT-ND
Chip Resistor - Surface Mount YAG1408CT-ND
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3651
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3651
RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0178
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0178
RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0730K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0730K9L
Chip Resistor - Surface Mount RT0402BRD0730K9L
RES SMD 30.9KOHM 0.1% 1/16W 0402

RES SMD 30.9KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0730K9L YAG1408TR-ND 58AK3651 RT0402BRD0730K9L
Product Name RES 30.9K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30900 ohms 30900 ohms 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details