Yageo USA Thin Film Resistors - SMD 1/16W 300 ohm .1% 25ppm RT0402BRD07300RL

Description
Thin Film Resistors - SMD 1/16W 300ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 300ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 300 ohm .1% 25ppm - RT0402BRD07300RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 300 ohm .1% 25ppm
RT0402BRD07300RL
Thin Film Resistors - SMD 1/16W 300 ohm .1% 25ppm RT0402BRD07300RL
Thin Film Resistors - SMD 1/16W 300ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 300ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1406TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1406TR-ND
Chip Resistor - Surface Mount YAG1406TR-ND
300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1406CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1406CT-ND
Chip Resistor - Surface Mount YAG1406CT-ND
300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1406DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1406DKR-ND
Chip Resistor - Surface Mount YAG1406DKR-ND
300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07300RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07300RL
Chip Resistor - Surface Mount RT0402BRD07300RL
RES SMD 300 OHM 0.1% 1/16W 0402

RES SMD 300 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 300R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8808
Res, 300R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8808
RES, 300R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 300R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0179
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0179
RES, 300R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 300R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2197
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2197
RES, 300R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 300R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD07300RL YAG1406TR-ND RT0402BRD07300RL 82AH8808 59AK0179
Product Name Thin Film Resistors - SMD 1/16W 300 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 300R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data