Yageo USA RES 2.00K OHM 1/16W .1% SMD 0402 RT0402BRD072KL

Description
RES 2.00Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 2.00Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/16W .1% SMD 0402 - RT0402BRD072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/16W .1% SMD 0402
RT0402BRD072KL
RES 2.00K OHM 1/16W .1% SMD 0402 RT0402BRD072KL
RES 2.00Kohm 1/16W .1% SMD 0402

RES 2.00Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG2303CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2303CT-ND
Chip Resistor - Surface Mount YAG2303CT-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2303DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2303DKR-ND
Chip Resistor - Surface Mount YAG2303DKR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2303TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2303TR-ND
Chip Resistor - Surface Mount YAG2303TR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.0625W Resistor - 52-RT0402BRD072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W Resistor
52-RT0402BRD072KL
SMD 0.0625W Resistor 52-RT0402BRD072KL
2kΩ 0.1% 0402 SMD Thin Film Resistor, 0.0625W Product overview: RT0402BRD072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD072KL can be used for catalog matching and distributor lookup.

2kΩ 0.1% 0402 SMD Thin Film Resistor, 0.0625W Product overview: RT0402BRD072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1991321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991321P
Surface Mount Resistors 1991321P
Yageo RT0402BRD072KL

Yageo RT0402BRD072KL

Supplier's Site
Surface Mount Resistors - 1991321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991321
Surface Mount Resistors 1991321
Yageo RT0402BRD072KL

Yageo RT0402BRD072KL

Supplier's Site
Surface Mount Resistors - 1991320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991320
Surface Mount Resistors 1991320
Yageo RT0402BRD072KL

Yageo RT0402BRD072KL

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD072KL
Chip Resistor - Surface Mount RT0402BRD072KL
RES SMD 2K OHM 0.1% 1/16W 0402

RES SMD 2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8782
Res, 2K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8782
RES, 2K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4055
Res, 2K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4055
RES, 2K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD072KL YAG2303CT-ND 52-RT0402BRD072KL 1991321P 1991321 RT0402BRD072KL 82AH8782 49AK4055
Product Name RES 2.00K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount SMD 0.0625W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 2K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402; 0402 [1005 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details