Yageo USA Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) RT0402BRD072KL

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bead, Glass Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bead, Glass Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bead, Glass Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Package: Bead, Glass
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details