Yageo USA Chip Resistor - Surface Mount RT0402BRD072K74L

Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1404TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1404TR-ND
Chip Resistor - Surface Mount YAG1404TR-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1404CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1404CT-ND
Chip Resistor - Surface Mount YAG1404CT-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1404DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1404DKR-ND
Chip Resistor - Surface Mount YAG1404DKR-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.74K OHM 1/16W .1% SMD 0402 - RT0402BRD072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/16W .1% SMD 0402
RT0402BRD072K74L
RES 2.74K OHM 1/16W .1% SMD 0402 RT0402BRD072K74L
RES 2.74Kohm 1/16W .1% SMD 0402

RES 2.74Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8044
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8044
RES, 2K74, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5549
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5549
RES, 2K74, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 2K74, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6164
Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6164
RES, 2K74, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG1404TR-ND RT0402BRD072K74L 58AK8044 46AK5549
Product Name Chip Resistor - Surface Mount RES 2.74K OHM 1/16W .1% SMD 0402 Res, 2K74, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 2K74, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details