Yageo USA Surface Mount Resistors RT0402BRD072K2L

Description
Yageo RT0402BRD072K2L
Request a Quote Datasheet
Description
Yageo RT0402BRD072K2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991312
Surface Mount Resistors 1991312
Yageo RT0402BRD072K2L

Yageo RT0402BRD072K2L

Supplier's Site
Surface Mount Resistors - 1991312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991312P
Surface Mount Resistors 1991312P
Yageo RT0402BRD072K2L

Yageo RT0402BRD072K2L

Supplier's Site
Surface Mount Resistors - 1991311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991311
Surface Mount Resistors 1991311
Yageo RT0402BRD072K2L

Yageo RT0402BRD072K2L

Supplier's Site
SMD 0.0625W 2200ohm 50V Resistor - 52-RT0402BRD072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 2200ohm 50V Resistor
52-RT0402BRD072K2L
SMD 0.0625W 2200ohm 50V Resistor 52-RT0402BRD072K2L
Fixed Resistor, Thin Film, 0.0625W, 2200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 2200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 2200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD072K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 2200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 2200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 2200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.20K OHM 1/16W .1% SMD 0402 - RT0402BRD072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/16W .1% SMD 0402
RT0402BRD072K2L
RES 2.20K OHM 1/16W .1% SMD 0402 RT0402BRD072K2L
RES 2.20Kohm 1/16W .1% SMD 0402

RES 2.20Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1402TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1402TR-ND
Chip Resistor - Surface Mount YAG1402TR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1402CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1402CT-ND
Chip Resistor - Surface Mount YAG1402CT-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1402DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1402DKR-ND
Chip Resistor - Surface Mount YAG1402DKR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8783
Res, 2K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8783
RES, 2K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 2K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0171
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0171
RES, 2K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD072K2L
Chip Resistor - Surface Mount RT0402BRD072K2L
RES SMD 2.2K OHM 0.1% 1/16W 0402

RES SMD 2.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991312 1991312P 52-RT0402BRD072K2L RT0402BRD072K2L YAG1402TR-ND 82AH8783 59AK0171 RT0402BRD072K2L
Product Name Surface Mount Resistors Surface Mount Resistors SMD 0.0625W 2200ohm 50V Resistor RES 2.20K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 2K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Power Rating 0.0625 watts 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details