2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
YageoThin Film Resistors - SMD 1/16W 2.26Kohm .1% 25ppm
RES SMD 2.26KOHM 0.1% 1/16W 0402
RES SMD 2.26KOHM 0.1% 1/16W 0402
RES, 2K26, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.26kohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG4227TR-ND | RT0402BRD072K26L | RT0402BRD072K26L | RT0402BRD072K26L | 58AK3637 |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/16W 2.26K ohm .1% 25ppm | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K26, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |