Yageo USA Chip Resistor - Surface Mount RT0402BRD072K15L

Description
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4225TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4225TR-ND
Chip Resistor - Surface Mount YAG4225TR-ND
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4225DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4225DKR-ND
Chip Resistor - Surface Mount YAG4225DKR-ND
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4225CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4225CT-ND
Chip Resistor - Surface Mount YAG4225CT-ND
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.15K OHM 1/16W .1% SMD 0402 - RT0402BRD072K15L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/16W .1% SMD 0402
RT0402BRD072K15L
RES 2.15K OHM 1/16W .1% SMD 0402 RT0402BRD072K15L
RES 2.15Kohm 1/16W .1% SMD 0402

RES 2.15Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0170
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0170
RES, 2K15, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2191
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2191
RES, 2K15, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5547
Res, 2K15, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5547
RES, 2K15, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 2K15, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD072K15L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD072K15L
Chip Resistor - Surface Mount RT0402BRD072K15L
RES SMD 2.15KOHM 0.1% 1/16W 0402

RES SMD 2.15KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 2.15K OHM 0.1% 1/16W - 898-RT0402BRD072K15L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.15K OHM 0.1% 1/16W
898-RT0402BRD072K15L
RES SMD 2.15K OHM 0.1% 1/16W 898-RT0402BRD072K15L
RES SMD 2.15K OHM 0.1% 1/16W

RES SMD 2.15K OHM 0.1% 1/16W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4225TR-ND RT0402BRD072K15L 59AK0170 46AK5547 RT0402BRD072K15L 898-RT0402BRD072K15L
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/16W .1% SMD 0402 Res, 2K15, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 2K15, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount RES SMD 2.15K OHM 0.1% 1/16W
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details