Yageo USA RES 2.05K OHM 1/16W .1% SMD 0402 RT0402BRD072K05L

Description
RES 2.05Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 2.05Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/16W .1% SMD 0402 - RT0402BRD072K05L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/16W .1% SMD 0402
RT0402BRD072K05L
RES 2.05K OHM 1/16W .1% SMD 0402 RT0402BRD072K05L
RES 2.05Kohm 1/16W .1% SMD 0402

RES 2.05Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1400TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1400TR-ND
Chip Resistor - Surface Mount YAG1400TR-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1400DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1400DKR-ND
Chip Resistor - Surface Mount YAG1400DKR-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1400CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1400CT-ND
Chip Resistor - Surface Mount YAG1400CT-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6383
Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6383
RES, 2K05, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0168
Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0168
RES, 2K05, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD072K05L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD072K05L
Chip Resistor - Surface Mount RT0402BRD072K05L
RES SMD 2.05KOHM 0.1% 1/16W 0402

RES SMD 2.05KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD072K05L YAG1400TR-ND 59AK6383 RT0402BRD072K05L
Product Name RES 2.05K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 2K05, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2050 ohms 2050 ohms 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details