Yageo USA YageoThin Film Resistors - SMD 1/16W 29.4K ohm .1% 25ppm RT0402BRD0729K4L

Description
YageoThin Film Resistors - SMD 1/16W 29.4Kohm .1% 25ppm
Request a Quote
Description
YageoThin Film Resistors - SMD 1/16W 29.4Kohm .1% 25ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 29K4, 0.1%, 0.063W, Thin Film, 0402 is a high precision and high stability chip resistor manufactured by Yageo. It features a resistance value of 29.4 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 63 mW, and it is housed in a compact 0402 package, which is beneficial for saving PCB space. This resistor is RoHS compliant, indicating that it meets environmental standards by being free from hazardous substances. The thin film technology used in its construction contributes to its reliability and performance in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Res 29K4, 0.1%, 0.063W, Thin Film, 0402 is a high precision and high stability chip resistor manufactured by Yageo. It features a resistance value of 29.4 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 63 mW, and it is housed in a compact 0402 package, which is beneficial for saving PCB space. This resistor is RoHS compliant, indicating that it meets environmental standards by being free from hazardous substances. The thin film technology used in its construction contributes to its reliability and performance in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 29.4K ohm .1% 25ppm - RT0402BRD0729K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 29.4K ohm .1% 25ppm
RT0402BRD0729K4L
YageoThin Film Resistors - SMD 1/16W 29.4K ohm .1% 25ppm RT0402BRD0729K4L
YageoThin Film Resistors - SMD 1/16W 29.4Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 29.4Kohm .1% 25ppm

Supplier's Site
SMD 29.4KOHM 16W Resistor - 52-RT0402BRD0729K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 29.4KOHM 16W Resistor
52-RT0402BRD0729K4L
SMD 29.4KOHM 16W Resistor 52-RT0402BRD0729K4L
RES SMD 29.4KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0729K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 29.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0729K4L can be used for catalog matching and distributor lookup.

RES SMD 29.4KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0729K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 29.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0729K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1399TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1399TR-ND
Chip Resistor - Surface Mount YAG1399TR-ND
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1399CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1399CT-ND
Chip Resistor - Surface Mount YAG1399CT-ND
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1399DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1399DKR-ND
Chip Resistor - Surface Mount YAG1399DKR-ND
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6391
Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6391
RES, 29K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 29K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2195
Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2195
RES, 29K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 29K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 29.4K OHM 0.1% 1/16W - 898-RT0402BRD0729K4L - Utmel Electronic Limited
Hong Kong, China
RES SMD 29.4K OHM 0.1% 1/16W
898-RT0402BRD0729K4L
RES SMD 29.4K OHM 0.1% 1/16W 898-RT0402BRD0729K4L
RES SMD 29.4K OHM 0.1% 1/16W

RES SMD 29.4K OHM 0.1% 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRD0729K4L 52-RT0402BRD0729K4L YAG1399TR-ND 59AK6391 898-RT0402BRD0729K4L
Product Name YageoThin Film Resistors - SMD 1/16W 29.4K ohm .1% 25ppm SMD 29.4KOHM 16W Resistor Chip Resistor - Surface Mount Res, 29K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo RES SMD 29.4K OHM 0.1% 1/16W
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 29400 ohms 29400 ohms 29400 ohms 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details