Yageo USA Chip Resistor - Surface Mount RT0402BRD07294RL

Description
294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 294R, 0.1%, 0.063W, Thin Film, 0402 resistor is a high precision and high stability component suitable for various applications including converters, printing equipment, server boards, telecom, and consumer electronics. It features a resistance value of 294 ohms with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 63 mW, making it appropriate for low-power applications. This resistor is RoHS compliant and utilizes a lead-free process, contributing to environmentally friendly designs. The 0402 package size allows for efficient use of PCB space, which is beneficial in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Res 294R, 0.1%, 0.063W, Thin Film, 0402 resistor is a high precision and high stability component suitable for various applications including converters, printing equipment, server boards, telecom, and consumer electronics. It features a resistance value of 294 ohms with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 63 mW, making it appropriate for low-power applications. This resistor is RoHS compliant and utilizes a lead-free process, contributing to environmentally friendly designs. The 0402 package size allows for efficient use of PCB space, which is beneficial in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRD07294RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD07294RL-ND
Chip Resistor - Surface Mount RT0402BRD07294RL-ND
294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

294 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 294 ohm .1% 25ppm - RT0402BRD07294RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 294 ohm .1% 25ppm
RT0402BRD07294RL
Thin Film Resistors - SMD 1/16W 294 ohm .1% 25ppm RT0402BRD07294RL
Thin Film Resistors - SMD 1/16W 294ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 294ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07294RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07294RL
Chip Resistor - Surface Mount RT0402BRD07294RL
RES SMD 294 OHM 0.1% 1/16W 0402

RES SMD 294 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3648
Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3648
RES, 294R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 294R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6392
Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6392
RES, 294R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 294R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07294RL-ND RT0402BRD07294RL RT0402BRD07294RL 58AK3648
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 294 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 294R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details