280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 280ohm .1% 25ppm
RES SMD 280 OHM 0.1% 1/16W 0402
RES, 280R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 280R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 280 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4221TR-ND | RT0402BRD07280RL | RT0402BRD07280RL | 58AK8047 | RT0402BRD07280RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 280 ohm .1% 25ppm | Resistors - Chip Resistor - Surface Mount | Res, 280R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 280 ohms | 280 ohms | 280 ohms | 280 ohms | 280 ohms |