Yageo USA Chip Resistor - Surface Mount RT0402BRD0724RL

Description
RES SMD 24 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 24 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD0724RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0724RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0724RLCT-ND
RES SMD 24 OHM 0.1% 1/16W 0402

RES SMD 24 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0724RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0724RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0724RLDKR-ND
RES SMD 24 OHM 0.1% 1/16W 0402

RES SMD 24 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0724RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0724RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0724RLTR-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 24 ohm .1% 25ppm - RT0402BRD0724RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 24 ohm .1% 25ppm
RT0402BRD0724RL
Thin Film Resistors - SMD 1/16W 24 ohm .1% 25ppm RT0402BRD0724RL
Thin Film Resistors - SMD 1/16W 24ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 24ohm .1% 25ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0402BRD0724RLCT-ND RT0402BRD0724RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 24 ohm .1% 25ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers