Yageo USA YageoThin Film Resistors - SMD 1/16W 249 ohm .1% 25ppm RT0402BRD07249RL

Description
YageoThin Film Resistors - SMD 1/16W 249ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 249ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 249 ohm .1% 25ppm - RT0402BRD07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 249 ohm .1% 25ppm
RT0402BRD07249RL
YageoThin Film Resistors - SMD 1/16W 249 ohm .1% 25ppm RT0402BRD07249RL
YageoThin Film Resistors - SMD 1/16W 249ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 249ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4213TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4213TR-ND
Chip Resistor - Surface Mount YAG4213TR-ND
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4213CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4213CT-ND
Chip Resistor - Surface Mount YAG4213CT-ND
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4213DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4213DKR-ND
Chip Resistor - Surface Mount YAG4213DKR-ND
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07249RL
Chip Resistor - Surface Mount RT0402BRD07249RL
RES SMD 249 OHM 0.1% 1/16W 0402

RES SMD 249 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07249RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07249RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07249RL
RES SMD 249 OHM 0.1% 1/16W 0402

RES SMD 249 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4073
Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4073
RES, 249R, 0.1%, 0.0625W, THIN FILM/0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.0625W, THIN FILM/0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4074
Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4074
RES, 249R, 0.1%, 0.0625W, THIN FILM/0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.0625W, THIN FILM/0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 249R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5552
Res, 249R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5552
RES, 249R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 249R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0402BRD07249RL YAG4213TR-ND RT0402BRD07249RL RT0402BRD07249RL 49AK4073 46AK5552
Product Name YageoThin Film Resistors - SMD 1/16W 249 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo Res, 249R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details