Yageo USA Thin Film Resistors - SMD 1/16W 23.7K ohm .1% 25ppm RT0402BRD0723K7L

Description
Thin Film Resistors - SMD 1/16W 23.7Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 23.7Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 23.7K ohm .1% 25ppm - RT0402BRD0723K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 23.7K ohm .1% 25ppm
RT0402BRD0723K7L
Thin Film Resistors - SMD 1/16W 23.7K ohm .1% 25ppm RT0402BRD0723K7L
Thin Film Resistors - SMD 1/16W 23.7Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 23.7Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4212TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4212TR-ND
Chip Resistor - Surface Mount YAG4212TR-ND
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4212DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4212DKR-ND
Chip Resistor - Surface Mount YAG4212DKR-ND
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4212CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4212CT-ND
Chip Resistor - Surface Mount YAG4212CT-ND
23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0723K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0723K7L
Chip Resistor - Surface Mount RT0402BRD0723K7L
RES SMD 23.7KOHM 0.1% 1/16W 0402

RES SMD 23.7KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4292
Res, 23K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4292
RES, 23K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0723K7L YAG4212TR-ND RT0402BRD0723K7L 59AK4292
Product Name Thin Film Resistors - SMD 1/16W 23.7K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 23K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 23700 ohms 23700 ohms 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details