Yageo USA YageoThin Film Resistors - SMD 1/16W 237 ohm .1% 25ppm RT0402BRD07237RL

Description
YageoThin Film Resistors - SMD 1/16W 237ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 237ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 237 ohm .1% 25ppm - RT0402BRD07237RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 237 ohm .1% 25ppm
RT0402BRD07237RL
YageoThin Film Resistors - SMD 1/16W 237 ohm .1% 25ppm RT0402BRD07237RL
YageoThin Film Resistors - SMD 1/16W 237ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 237ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4211TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4211TR-ND
Chip Resistor - Surface Mount YAG4211TR-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4211DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4211DKR-ND
Chip Resistor - Surface Mount YAG4211DKR-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4211CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4211CT-ND
Chip Resistor - Surface Mount YAG4211CT-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07237RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07237RL
Chip Resistor - Surface Mount RT0402BRD07237RL
RES SMD 237 OHM 0.1% 1/16W 0402

RES SMD 237 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4293
Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4293
RES, 237R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 237R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6389
Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6389
RES, 237R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 237R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07237RL YAG4211TR-ND RT0402BRD07237RL 59AK4293
Product Name YageoThin Film Resistors - SMD 1/16W 237 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 237R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details