Yageo USA Chip Resistor - Surface Mount RT0402BRD07220KL

Description
RES 220K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 220K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD07220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07220KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07220KLDKR-ND
RES 220K OHM 0.1% 1/16W 0402

RES 220K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07220KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07220KLCT-ND
RES 220K OHM 0.1% 1/16W 0402

RES 220K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07220KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07220KLTR-ND
220 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07220KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07220KL
Resistors - Chip Resistor - Surface Mount RT0402BRD07220KL
RES 220K OHM 0.1% 1/16W 0402

RES 220K OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07220KL
Chip Resistor - Surface Mount RT0402BRD07220KL
RES 220K OHM 0.1% 1/16W 0402

RES 220K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4954
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4954
RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0173
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0173
RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0402BRD07220KLDKR-ND RT0402BRD07220KL RT0402BRD07220KL 58AK4954
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details