Yageo USA Thin Film Resistors - SMD 1/16W 21K ohm .1% 25ppm RT0402BRD0721KL

Description
Thin Film Resistors - SMD 1/16W 21Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 21Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 21K ohm .1% 25ppm - RT0402BRD0721KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 21K ohm .1% 25ppm
RT0402BRD0721KL
Thin Film Resistors - SMD 1/16W 21K ohm .1% 25ppm RT0402BRD0721KL
Thin Film Resistors - SMD 1/16W 21Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 21Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1389TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1389TR-ND
Chip Resistor - Surface Mount YAG1389TR-ND
21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1389CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1389CT-ND
Chip Resistor - Surface Mount YAG1389CT-ND
21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1389DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1389DKR-ND
Chip Resistor - Surface Mount YAG1389DKR-ND
21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 21K OHM 0.1% 1/16W 0402 - 898-RT0402BRD0721KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 21K OHM 0.1% 1/16W 0402
898-RT0402BRD0721KL
RES SMD 21K OHM 0.1% 1/16W 0402 898-RT0402BRD0721KL
RES SMD 21K OHM 0.1% 1/16W 0402

RES SMD 21K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4064
Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4064
RES, 21K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4063
Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4063
RES, 21K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0721KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0721KL
Chip Resistor - Surface Mount RT0402BRD0721KL
RES SMD 21K OHM 0.1% 1/16W 0402

RES SMD 21K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0721KL YAG1389TR-ND 898-RT0402BRD0721KL 49AK4064 RT0402BRD0721KL
Product Name Thin Film Resistors - SMD 1/16W 21K ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 21K OHM 0.1% 1/16W 0402 Res, 21K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 21000 ohms 21000 ohms 21000 ohms 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details