Yageo USA SMD 21.5KOHM 16W Resistor RT0402BRD0721K5L

Description
RES SMD 21.5KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0721K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0721K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 21.5KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0721K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0721K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 21.5KOHM 16W Resistor - 52-RT0402BRD0721K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21.5KOHM 16W Resistor
52-RT0402BRD0721K5L
SMD 21.5KOHM 16W Resistor 52-RT0402BRD0721K5L
RES SMD 21.5KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0721K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0721K5L can be used for catalog matching and distributor lookup.

RES SMD 21.5KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0721K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0721K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4206TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4206TR-ND
Chip Resistor - Surface Mount YAG4206TR-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4206DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4206DKR-ND
Chip Resistor - Surface Mount YAG4206DKR-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4206CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4206CT-ND
Chip Resistor - Surface Mount YAG4206CT-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 21.5K OHM 1/16W .1% SMD 0402 - RT0402BRD0721K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/16W .1% SMD 0402
RT0402BRD0721K5L
RES 21.5K OHM 1/16W .1% SMD 0402 RT0402BRD0721K5L
RES 21.5Kohm 1/16W .1% SMD 0402

RES 21.5Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5550
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5550
RES, 21K5, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 21K5, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4289
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4289
RES, 21K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4288
Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4288
RES, 21K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0721K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0721K5L
Chip Resistor - Surface Mount RT0402BRD0721K5L
RES SMD 21.5KOHM 0.1% 1/16W 0402

RES SMD 21.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0402BRD0721K5L YAG4206TR-ND RT0402BRD0721K5L 46AK5550 59AK4289 RT0402BRD0721K5L
Product Name SMD 21.5KOHM 16W Resistor Chip Resistor - Surface Mount RES 21.5K OHM 1/16W .1% SMD 0402 Res, 21K5, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 21K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 21500 ohms 21500 ohms 21500 ohms 21500 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details