Yageo USA Chip Resistor - Surface Mount RT0402BRD0720RL

Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4204TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4204TR-ND
Chip Resistor - Surface Mount YAG4204TR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4204CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4204CT-ND
Chip Resistor - Surface Mount YAG4204CT-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4204DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4204DKR-ND
Chip Resistor - Surface Mount YAG4204DKR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 20.0 OHM 1/16W .1% SMD 0402 - RT0402BRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/16W .1% SMD 0402
RT0402BRD0720RL
RES 20.0 OHM 1/16W .1% SMD 0402 RT0402BRD0720RL
RES 20.0ohm 1/16W .1% SMD 0402

RES 20.0ohm 1/16W .1% SMD 0402

Supplier's Site
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3643
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3643
RES, 20R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0720RL
Chip Resistor - Surface Mount RT0402BRD0720RL
RES SMD 20 OHM 0.1% 1/16W 0402

RES SMD 20 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 20 OHM 0.1% 1/16W 0402 - 898-RT0402BRD0720RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 OHM 0.1% 1/16W 0402
898-RT0402BRD0720RL
RES SMD 20 OHM 0.1% 1/16W 0402 898-RT0402BRD0720RL
RES SMD 20 OHM 0.1% 1/16W 0402

RES SMD 20 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4204TR-ND RT0402BRD0720RL 58AK3643 RT0402BRD0720RL 898-RT0402BRD0720RL
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/16W .1% SMD 0402 Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount RES SMD 20 OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details