Yageo USA SMD 0.0625W 20500ohm 50V Resistor RT0402BRD0720K5L

Description
Fixed Resistor, Thin Film, 0.0625W, 20500ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0720K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 20500ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 20500ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0720K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.0625W, 20500ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0720K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 20500ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 20500ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0720K5L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0625W 20500ohm 50V Resistor - 52-RT0402BRD0720K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 20500ohm 50V Resistor
52-RT0402BRD0720K5L
SMD 0.0625W 20500ohm 50V Resistor 52-RT0402BRD0720K5L
Fixed Resistor, Thin Film, 0.0625W, 20500ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0720K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 20500ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 20500ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0720K5L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 20500ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0720K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 20500ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 20500ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0720K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20.5K OHM 1/16W .1% SMD 0402 - RT0402BRD0720K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/16W .1% SMD 0402
RT0402BRD0720K5L
RES 20.5K OHM 1/16W .1% SMD 0402 RT0402BRD0720K5L
RES 20.5Kohm 1/16W .1% SMD 0402

RES 20.5Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4203TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4203TR-ND
Chip Resistor - Surface Mount YAG4203TR-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4203CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4203CT-ND
Chip Resistor - Surface Mount YAG4203CT-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4203DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4203DKR-ND
Chip Resistor - Surface Mount YAG4203DKR-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 20K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2193
Res, 20K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2193
RES, 20K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0720K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0720K5L
Chip Resistor - Surface Mount RT0402BRD0720K5L
RES SMD 20.5KOHM 0.1% 1/16W 0402

RES SMD 20.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD0720K5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD0720K5L
Resistors - Chip Resistor - Surface Mount RT0402BRD0720K5L
RES SMD 20.5KOHM 0.1% 1/16W 0402

RES SMD 20.5KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RT0402BRD0720K5L RT0402BRD0720K5L YAG4203TR-ND 59AK2193 RT0402BRD0720K5L RT0402BRD0720K5L
Product Name SMD 0.0625W 20500ohm 50V Resistor RES 20.5K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 20K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 20500 ohms 20500 ohms 20500 ohms 20500 ohms 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details