Yageo USA Resistors - Chip Resistor - Surface Mount RT0402BRD07200RL

Description
Manufacturer: Yageo Win Source Part Number: 1331672-RT0402BRD072 00RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1387CT,RT0402BRD0 7200RL-ND,YAG1387DKR ,YAG1387TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1331672-RT0402BRD072 00RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1387CT,RT0402BRD0 7200RL-ND,YAG1387DKR ,YAG1387TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331672-RT0402BRD07200RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331672-RT0402BRD07200RL
Resistors - Chip Resistor - Surface Mount 1331672-RT0402BRD07200RL
Manufacturer: Yageo Win Source Part Number: 1331672-RT0402BRD072 00RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1387CT,RT0402BRD0 7200RL-ND,YAG1387DKR ,YAG1387TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1331672-RT0402BRD07200RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1387CT,RT0402BRD07200RL-ND,YAG1387DKR,YAG1387TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1387TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1387TR-ND
Chip Resistor - Surface Mount YAG1387TR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1387CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1387CT-ND
Chip Resistor - Surface Mount YAG1387CT-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1387DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1387DKR-ND
Chip Resistor - Surface Mount YAG1387DKR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 200 OHM 1/16W .1% SMD 0402 - RT0402BRD07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/16W .1% SMD 0402
RT0402BRD07200RL
RES 200 OHM 1/16W .1% SMD 0402 RT0402BRD07200RL
RES 200ohm 1/16W .1% SMD 0402

RES 200ohm 1/16W .1% SMD 0402

Supplier's Site
SMD 0.0625W 200ohm 50V Resistor - 52-RT0402BRD07200RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 200ohm 50V Resistor
52-RT0402BRD07200RL
SMD 0.0625W 200ohm 50V Resistor 52-RT0402BRD07200RL
Fixed Resistor, Thin Film, 0.0625W, 200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07200RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD07200RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07200RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 200R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8789
Res, 200R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8789
RES, 200R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 200R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4062
Res, 200R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4062
RES, 200R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07200RL
Chip Resistor - Surface Mount RT0402BRD07200RL
RES SMD 200 OHM 0.1% 1/16W 0402

RES SMD 200 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1331672-RT0402BRD07200RL YAG1387TR-ND RT0402BRD07200RL 52-RT0402BRD07200RL 82AH8789 49AK4062 RT0402BRD07200RL
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 200 OHM 1/16W .1% SMD 0402 SMD 0.0625W 200ohm 50V Resistor Res, 200R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 200R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data