Yageo USA RES 1.50K OHM 1/16W .1% SMD 0402 RT0402BRD071K5L

Description
RES 1.50Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 1.50Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/16W .1% SMD 0402 - RT0402BRD071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/16W .1% SMD 0402
RT0402BRD071K5L
RES 1.50K OHM 1/16W .1% SMD 0402 RT0402BRD071K5L
RES 1.50Kohm 1/16W .1% SMD 0402

RES 1.50Kohm 1/16W .1% SMD 0402

Supplier's Site
Surface Mount Resistors - 1991295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991295
Surface Mount Resistors 1991295
Yageo RT0402BRD071K5L

Yageo RT0402BRD071K5L

Supplier's Site
Surface Mount Resistors - 1991295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991295P
Surface Mount Resistors 1991295P
Yageo RT0402BRD071K5L

Yageo RT0402BRD071K5L

Supplier's Site
Surface Mount Resistors - 1991293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991293
Surface Mount Resistors 1991293
Yageo RT0402BRD071K5L

Yageo RT0402BRD071K5L

Supplier's Site
Chip Resistor - Surface Mount - YAG1380TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1380TR-ND
Chip Resistor - Surface Mount YAG1380TR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1380CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1380CT-ND
Chip Resistor - Surface Mount YAG1380CT-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1380DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1380DKR-ND
Chip Resistor - Surface Mount YAG1380DKR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD071K5L
Chip Resistor - Surface Mount RT0402BRD071K5L
RES SMD 1.5K OHM 0.1% 1/16W 0402

RES SMD 1.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 1K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8758
Res, 1K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8758
RES, 1K5, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1K5, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4013
Res, 1K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4013
RES, 1K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD071K5L 1991295 1991295P YAG1380TR-ND RT0402BRD071K5L 82AH8758 49AK4013
Product Name RES 1.50K OHM 1/16W .1% SMD 0402 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 1K5, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details