Yageo USA Chip Resistor - Surface Mount RT0402BRD071K58L

Description
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4195TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4195TR-ND
Chip Resistor - Surface Mount YAG4195TR-ND
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4195DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4195DKR-ND
Chip Resistor - Surface Mount YAG4195DKR-ND
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4195CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4195CT-ND
Chip Resistor - Surface Mount YAG4195CT-ND
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 1.58K OHM 1/16W .1% SMD 0402 - RT0402BRD071K58L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/16W .1% SMD 0402
RT0402BRD071K58L
RES 1.58K OHM 1/16W .1% SMD 0402 RT0402BRD071K58L
RES 1.58Kohm 1/16W .1% SMD 0402

RES 1.58Kohm 1/16W .1% SMD 0402

Supplier's Site
RES SMD 1.58K OHM 0.1% 1/16W - 898-RT0402BRD071K58L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.58K OHM 0.1% 1/16W
898-RT0402BRD071K58L
RES SMD 1.58K OHM 0.1% 1/16W 898-RT0402BRD071K58L
RES SMD 1.58K OHM 0.1% 1/16W

RES SMD 1.58K OHM 0.1% 1/16W

Supplier's Site
Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6359
Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6359
RES, 1K58, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3624
Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3624
RES, 1K58, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD071K58L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD071K58L
Chip Resistor - Surface Mount RT0402BRD071K58L
RES SMD 1.58KOHM 0.1% 1/16W 0402

RES SMD 1.58KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4195TR-ND RT0402BRD071K58L 898-RT0402BRD071K58L 59AK6359 RT0402BRD071K58L
Product Name Chip Resistor - Surface Mount RES 1.58K OHM 1/16W .1% SMD 0402 RES SMD 1.58K OHM 0.1% 1/16W Res, 1K58, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details