1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
YageoThin Film Resistors - SMD 1/16W 1.3Kohm .1% 25ppm
THIN FILM CHIP-R(PRECISION) RT SERIES 0402 (1005) 1300 OHM ±0.1% 1/16 (0.063) ROHS COMPLIANT: YES
RES, 1K3, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
RES SMD 1.3K OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG1378TR-ND | RT0402BRD071K3L | 58AK3621 | 46AK5531 | RT0402BRD071K3L |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/16W 1.3K ohm .1% 25ppm | Thin Film Chip-R(Precision) Rt Series 0402 (1005) 1300 Ohm ±0.1% 1/16 (0.063) Rohs Compliant Yageo | Res, 1K3, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |