Yageo USA Surface Mount Resistors RT0402BRD071K2L

Description
Yageo RT0402BRD071K2L
Request a Quote Datasheet
Description
Yageo RT0402BRD071K2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991292
Surface Mount Resistors 1991292
Yageo RT0402BRD071K2L

Yageo RT0402BRD071K2L

Supplier's Site
Surface Mount Resistors - 1991291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991291
Surface Mount Resistors 1991291
Yageo RT0402BRD071K2L

Yageo RT0402BRD071K2L

Supplier's Site
Surface Mount Resistors - 1991292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991292P
Surface Mount Resistors 1991292P
Yageo RT0402BRD071K2L

Yageo RT0402BRD071K2L

Supplier's Site
SMD 0.0625W 1200ohm 50V Resistor - 52-RT0402BRD071K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 1200ohm 50V Resistor
52-RT0402BRD071K2L
SMD 0.0625W 1200ohm 50V Resistor 52-RT0402BRD071K2L
Fixed Resistor, Thin Film, 0.0625W, 1200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 1200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 1200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 1200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 1200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 1200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1375TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1375TR-ND
Chip Resistor - Surface Mount YAG1375TR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1375CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1375CT-ND
Chip Resistor - Surface Mount YAG1375CT-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1375DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1375DKR-ND
Chip Resistor - Surface Mount YAG1375DKR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373667-RT0402BRD071K2L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373667-RT0402BRD071K2L
Resistors - Chip Resistor - Surface Mount 1373667-RT0402BRD071K2L
Win Source Part Number: 1373667-RT0402BRD071 K2L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.2 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373667-RT0402BRD071K2L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 1.2 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 1.2K ohm .1% 25ppm - RT0402BRD071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 1.2K ohm .1% 25ppm
RT0402BRD071K2L
Thin Film Resistors - SMD 1/16W 1.2K ohm .1% 25ppm RT0402BRD071K2L
Thin Film Resistors - SMD 1/16W 1.2Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 1.2Kohm .1% 25ppm

Supplier's Site
Res, 1K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8757
Res, 1K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8757
RES, 1K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD071K2L
Chip Resistor - Surface Mount RT0402BRD071K2L
RES SMD 1.2K OHM 0.1% 1/16W 0402

RES SMD 1.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1991292 1991292P 52-RT0402BRD071K2L YAG1375TR-ND 1373667-RT0402BRD071K2L RT0402BRD071K2L 82AH8757 RT0402BRD071K2L
Product Name Surface Mount Resistors Surface Mount Resistors SMD 0.0625W 1200ohm 50V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 1.2K ohm .1% 25ppm Res, 1K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details