Yageo USA YageoThin Film Resistors - SMD 1/16W 1.13K ohm .1% 25ppm RT0402BRD071K13L

Description
YageoThin Film Resistors - SMD 1/16W 1.13Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 1.13Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 1.13K ohm .1% 25ppm - RT0402BRD071K13L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 1.13K ohm .1% 25ppm
RT0402BRD071K13L
YageoThin Film Resistors - SMD 1/16W 1.13K ohm .1% 25ppm RT0402BRD071K13L
YageoThin Film Resistors - SMD 1/16W 1.13Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 1.13Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1370TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1370TR-ND
Chip Resistor - Surface Mount YAG1370TR-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1370CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1370CT-ND
Chip Resistor - Surface Mount YAG1370CT-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1370DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1370DKR-ND
Chip Resistor - Surface Mount YAG1370DKR-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2174
Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2174
RES, 1K13, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6358
Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6358
RES, 1K13, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD071K13L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD071K13L
Resistors - Chip Resistor - Surface Mount RT0402BRD071K13L
RES SMD 1.13KOHM 0.1% 1/16W 0402

RES SMD 1.13KOHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD071K13L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD071K13L
Chip Resistor - Surface Mount RT0402BRD071K13L
RES SMD 1.13KOHM 0.1% 1/16W 0402

RES SMD 1.13KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD071K13L YAG1370TR-ND 59AK2174 RT0402BRD071K13L RT0402BRD071K13L
Product Name YageoThin Film Resistors - SMD 1/16W 1.13K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 1K13, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1130 ohms 1130 ohms 1130 ohms 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details