RES SMD 1.01KOHM 0.1% 1/16W 0402
1.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 1.01KOHM 0.1% 1/16W 0402
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RT0402BRD071K01LDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |