Yageo USA Chip Resistor - Surface Mount RT0402BRD0718KL

Description
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4184TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4184TR-ND
Chip Resistor - Surface Mount YAG4184TR-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4184DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4184DKR-ND
Chip Resistor - Surface Mount YAG4184DKR-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4184CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4184CT-ND
Chip Resistor - Surface Mount YAG4184CT-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 18.0K OHM 1/16W .1% SMD 0402 - RT0402BRD0718KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/16W .1% SMD 0402
RT0402BRD0718KL
RES 18.0K OHM 1/16W .1% SMD 0402 RT0402BRD0718KL
RES 18.0Kohm 1/16W .1% SMD 0402

RES 18.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Surface Mount Resistors - 1991287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991287P
Surface Mount Resistors 1991287P
Yageo RT0402BRD0718KL

Yageo RT0402BRD0718KL

Supplier's Site
Surface Mount Resistors - 1991287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991287
Surface Mount Resistors 1991287
Yageo RT0402BRD0718KL

Yageo RT0402BRD0718KL

Supplier's Site
Surface Mount Resistors - 1991286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991286
Surface Mount Resistors 1991286
Yageo RT0402BRD0718KL

Yageo RT0402BRD0718KL

Supplier's Site
SMD 16W Resistor - 52-RT0402BRD0718KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRD0718KL
SMD 16W Resistor 52-RT0402BRD0718KL
RES SMD 18K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD0718KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0718KL can be used for catalog matching and distributor lookup.

RES SMD 18K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD0718KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0718KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373639-RT0402BRD0718KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373639-RT0402BRD0718KL
Resistors - Chip Resistor - Surface Mount 1373639-RT0402BRD0718KL
Win Source Part Number: 1373639-RT0402BRD071 8KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 18 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373639-RT0402BRD0718KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 18 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0718KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0718KL
Chip Resistor - Surface Mount RT0402BRD0718KL
RES SMD 18K OHM 0.1% 1/16W 0402

RES SMD 18K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 18K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8780
Res, 18K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8780
RES, 18K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 18K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
RES SMD 18K OHM 0.1% 1/16W 0402 - 898-RT0402BRD0718KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 18K OHM 0.1% 1/16W 0402
898-RT0402BRD0718KL
RES SMD 18K OHM 0.1% 1/16W 0402 898-RT0402BRD0718KL
RES SMD 18K OHM 0.1% 1/16W 0402

RES SMD 18K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG4184TR-ND RT0402BRD0718KL 1991287P 1991287 52-RT0402BRD0718KL 1373639-RT0402BRD0718KL RT0402BRD0718KL 82AH8780 898-RT0402BRD0718KL
Product Name Chip Resistor - Surface Mount RES 18.0K OHM 1/16W .1% SMD 0402 Surface Mount Resistors Surface Mount Resistors SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo RES SMD 18K OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 (1005 Metric) 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details