Yageo USA Chip Resistor - Surface Mount RT0402BRD0718K2L

Description
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4183TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4183TR-ND
Chip Resistor - Surface Mount YAG4183TR-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4183DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4183DKR-ND
Chip Resistor - Surface Mount YAG4183DKR-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4183CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4183CT-ND
Chip Resistor - Surface Mount YAG4183CT-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 18.2K OHM 1/16W .1% SMD 0402 - RT0402BRD0718K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/16W .1% SMD 0402
RT0402BRD0718K2L
RES 18.2K OHM 1/16W .1% SMD 0402 RT0402BRD0718K2L
RES 18.2Kohm 1/16W .1% SMD 0402

RES 18.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 18K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8781
Res, 18K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8781
RES, 18K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 18K2, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 18K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4052
Res, 18K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4052
RES, 18K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0718K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0718K2L
Chip Resistor - Surface Mount RT0402BRD0718K2L
RES SMD 18.2KOHM 0.1% 1/16W 0402

RES SMD 18.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4183TR-ND RT0402BRD0718K2L 82AH8781 49AK4052 RT0402BRD0718K2L
Product Name Chip Resistor - Surface Mount RES 18.2K OHM 1/16W .1% SMD 0402 Res, 18K2, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 18K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details