RES SMD 16 OHM 0.1% 1/16W 0402
RES SMD 16 OHM 0.1% 1/16W 0402
16 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 16ohm .1% 25ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0402BRD0716RLDKR-ND | RT0402BRD0716RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 16 ohm .1% 25ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 16 ohms | 16 ohms |