Yageo USA YageoThin Film Resistors - SMD 1/16W 16.2 ohm .1% 25ppm RT0402BRD0716R2L

Description
YageoThin Film Resistors - SMD 1/16W 16.2ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 16.2ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 16.2 ohm .1% 25ppm - RT0402BRD0716R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 16.2 ohm .1% 25ppm
RT0402BRD0716R2L
YageoThin Film Resistors - SMD 1/16W 16.2 ohm .1% 25ppm RT0402BRD0716R2L
YageoThin Film Resistors - SMD 1/16W 16.2ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 16.2ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0716R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD0716R2L-ND
Chip Resistor - Surface Mount RT0402BRD0716R2L-ND
16.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0716R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0716R2L
Chip Resistor - Surface Mount RT0402BRD0716R2L
RES SMD 16.2 OHM 0.1% 1/16W 0402

RES SMD 16.2 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRD0716R2L RT0402BRD0716R2L-ND RT0402BRD0716R2L
Product Name YageoThin Film Resistors - SMD 1/16W 16.2 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details