Yageo USA Chip Resistor - Surface Mount RT0402BRD07169RL

Description
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1362TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1362TR-ND
Chip Resistor - Surface Mount YAG1362TR-ND
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1362CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1362CT-ND
Chip Resistor - Surface Mount YAG1362CT-ND
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1362DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1362DKR-ND
Chip Resistor - Surface Mount YAG1362DKR-ND
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 169 OHM 1/16W .1% SMD 0402 - RT0402BRD07169RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/16W .1% SMD 0402
RT0402BRD07169RL
RES 169 OHM 1/16W .1% SMD 0402 RT0402BRD07169RL
RES 169ohm 1/16W .1% SMD 0402

RES 169ohm 1/16W .1% SMD 0402

Supplier's Site
Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6382
Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6382
RES, 169R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2188
Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2188
RES, 169R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 169R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD07169RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07169RL
Chip Resistor - Surface Mount RT0402BRD07169RL
RES SMD 169 OHM 0.1% 1/16W 0402

RES SMD 169 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG1362TR-ND RT0402BRD07169RL 59AK6382 RT0402BRD07169RL
Product Name Chip Resistor - Surface Mount RES 169 OHM 1/16W .1% SMD 0402 Res, 169R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers