Yageo USA Chip Resistor - Surface Mount RT0402BRD0715KL

Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2302TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2302TR-ND
Chip Resistor - Surface Mount YAG2302TR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2302CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2302CT-ND
Chip Resistor - Surface Mount YAG2302CT-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2302DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2302DKR-ND
Chip Resistor - Surface Mount YAG2302DKR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991285P
Surface Mount Resistors 1991285P
Yageo RT0402BRD0715KL

Yageo RT0402BRD0715KL

Supplier's Site
Surface Mount Resistors - 1991284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991284
Surface Mount Resistors 1991284
Yageo RT0402BRD0715KL

Yageo RT0402BRD0715KL

Supplier's Site
Surface Mount Resistors - 1991285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991285
Surface Mount Resistors 1991285
Yageo RT0402BRD0715KL

Yageo RT0402BRD0715KL

Supplier's Site
SMD Resistor - 52-RT0402BRD0715KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15kΩ 0.1% 25ppm 0402 SMD Thin Film Resistor Product overview: RT0402BRD0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0715KL can be used for catalog matching and distributor lookup.

15kΩ 0.1% 25ppm 0402 SMD Thin Film Resistor Product overview: RT0402BRD0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0715KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15.0K OHM 1/16W .1% SMD 0402 - RT0402BRD0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/16W .1% SMD 0402
RT0402BRD0715KL
RES 15.0K OHM 1/16W .1% SMD 0402 RT0402BRD0715KL
RES 15.0Kohm 1/16W .1% SMD 0402

RES 15.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1020668-RT0402BRD0715KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1020668-RT0402BRD0715KL
Resistors - Chip Resistor - Surface Mount 1020668-RT0402BRD0715KL
Win Source Part Number: 1020668-RT0402BRD071 5KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0402BRD0715KL-ND,Y AG2302TR,YAG2302CT,Y AG2302DKR

Win Source Part Number: 1020668-RT0402BRD0715KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0402BRD0715KL-ND,YAG2302TR,YAG2302CT,YAG2302DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0715KL
Chip Resistor - Surface Mount RT0402BRD0715KL
RES SMD 15K OHM 0.1% 1/16W 0402

RES SMD 15K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8776
Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8776
RES, 15K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 15K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4044
Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4044
RES, 15K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG2302TR-ND 1991285P 1991284 52-RT0402BRD0715KL RT0402BRD0715KL 1020668-RT0402BRD0715KL RT0402BRD0715KL 82AH8776 49AK4044
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD Resistor RES 15.0K OHM 1/16W .1% SMD 0402 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details