Yageo USA Thin Film Resistors - SMD 1/16W 13K ohm .1% 25ppm RT0402BRD0713KL

Description
Thin Film Resistors - SMD 1/16W 13Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 13Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 13K ohm .1% 25ppm - RT0402BRD0713KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 13K ohm .1% 25ppm
RT0402BRD0713KL
Thin Film Resistors - SMD 1/16W 13K ohm .1% 25ppm RT0402BRD0713KL
Thin Film Resistors - SMD 1/16W 13Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 13Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1357TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1357TR-ND
Chip Resistor - Surface Mount YAG1357TR-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1357DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1357DKR-ND
Chip Resistor - Surface Mount YAG1357DKR-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1357CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1357CT-ND
Chip Resistor - Surface Mount YAG1357CT-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991281P
Surface Mount Resistors 1991281P
Yageo RT0402BRD0713KL

Yageo RT0402BRD0713KL

Supplier's Site
Surface Mount Resistors - 1991280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991280
Surface Mount Resistors 1991280
Yageo RT0402BRD0713KL

Yageo RT0402BRD0713KL

Supplier's Site
Surface Mount Resistors - 1991281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991281
Surface Mount Resistors 1991281
Yageo RT0402BRD0713KL

Yageo RT0402BRD0713KL

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0713KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0713KL
Chip Resistor - Surface Mount RT0402BRD0713KL
RES SMD 13K OHM 0.1% 1/16W 0402

RES SMD 13K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 13K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8775
Res, 13K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8775
RES, 13K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 13K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0713KL YAG1357TR-ND 1991281P 1991280 RT0402BRD0713KL 82AH8775
Product Name Thin Film Resistors - SMD 1/16W 13K ohm .1% 25ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 13K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 13000 ohms 13000 ohms 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details