Yageo USA YageoThin Film Resistors - SMD 1/16W 13.7K ohm .1% 25ppm RT0402BRD0713K7L

Description
YageoThin Film Resistors - SMD 1/16W 13.7Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 13.7Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 13.7K ohm .1% 25ppm - RT0402BRD0713K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 13.7K ohm .1% 25ppm
RT0402BRD0713K7L
YageoThin Film Resistors - SMD 1/16W 13.7K ohm .1% 25ppm RT0402BRD0713K7L
YageoThin Film Resistors - SMD 1/16W 13.7Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 13.7Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4172TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4172TR-ND
Chip Resistor - Surface Mount YAG4172TR-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4172CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4172CT-ND
Chip Resistor - Surface Mount YAG4172CT-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4172DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4172DKR-ND
Chip Resistor - Surface Mount YAG4172DKR-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4037
Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4037
RES, 13K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4036
Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4036
RES, 13K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0713K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0713K7L
Chip Resistor - Surface Mount RT0402BRD0713K7L
RES SMD 13.7KOHM 0.1% 1/16W 0402

RES SMD 13.7KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0713K7L YAG4172TR-ND 49AK4037 RT0402BRD0713K7L
Product Name YageoThin Film Resistors - SMD 1/16W 13.7K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 13K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 13700 ohms 13700 ohms 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details