Yageo USA RES 12.0 OHM 1/16W .1% SMD 0402 RT0402BRD0712RL

Description
RES 12.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 12.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/16W .1% SMD 0402 - RT0402BRD0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/16W .1% SMD 0402
RT0402BRD0712RL
RES 12.0 OHM 1/16W .1% SMD 0402 RT0402BRD0712RL
RES 12.0ohm 1/16W .1% SMD 0402

RES 12.0ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD0712RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0712RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0712RLCT-ND
RES SMD 12 OHM 0.1% 1/16W 0402

RES SMD 12 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0712RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0712RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0712RLDKR-ND
RES SMD 12 OHM 0.1% 1/16W 0402

RES SMD 12 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0712RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0712RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0712RLTR-ND
12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6372
Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6372
RES, 12R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2183
Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2183
RES, 12R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0712RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0712RL
Chip Resistor - Surface Mount RT0402BRD0712RL
RES SMD 12 OHM 0.1% 1/16W 0402

RES SMD 12 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0712RL 13-RT0402BRD0712RLCT-ND 59AK6372 RT0402BRD0712RL
Product Name RES 12.0 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 12R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details