RES 127ohm 1/16W .1% SMD 0402
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 127 OHM 0.1% 1/16W 0402
RES SMD 127 OHM 0.1% 1/16W 0402
Thin Film Resistors - SMD 1/16W 127 ohm .1% 25ppm
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0402BRD07127RL | YAG1350TR-ND | RT0402BRD07127RL | RT0402BRD07127RL | 898-RT0402BRD07127RL |
| Product Name | RES 127 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 127 ohm .1% 25ppm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 127 ohms | 127 ohms | 127 ohms | 127 ohms | 127 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts | 0.0630 watts |
| Configuration | Single Resistor | Single Resistor |