Yageo USA Chip Resistor - Surface Mount RT0402BRD07124KL

Description
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0402 resistor has a resistance value of 124 kΩ with a tolerance of ±0.1%. It is a thin film chip resistor designed for high precision and stability, making it suitable for applications in converters, printing equipment, server boards, telecom, and consumer electronics. The power rating is 63 mW, and it is packaged in a 0402 size, which is 1.0 mm x 0.5 mm. This resistor is RoHS compliant and features halogen-free epoxy, contributing to reduced environmental impact. The product is designed to ensure high reliability and efficient use of PCB space.

Datasheet Summary
Powered by GS/AI

The Yageo RT0402 resistor has a resistance value of 124 kΩ with a tolerance of ±0.1%. It is a thin film chip resistor designed for high precision and stability, making it suitable for applications in converters, printing equipment, server boards, telecom, and consumer electronics. The power rating is 63 mW, and it is packaged in a 0402 size, which is 1.0 mm x 0.5 mm. This resistor is RoHS compliant and features halogen-free epoxy, contributing to reduced environmental impact. The product is designed to ensure high reliability and efficient use of PCB space.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRD07124KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD07124KL-ND
Chip Resistor - Surface Mount RT0402BRD07124KL-ND
124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

124 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 124K OHM 0.1% 1/16W 0402 - 898-RT0402BRD07124KL - Utmel Electronic Limited
Hong Kong, China
RES 124K OHM 0.1% 1/16W 0402
898-RT0402BRD07124KL
RES 124K OHM 0.1% 1/16W 0402 898-RT0402BRD07124KL
RES 124K OHM 0.1% 1/16W 0402

RES 124K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6374
Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6374
RES, 124K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3628
Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3628
RES, 124K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 124K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402BRD07124KL-ND 898-RT0402BRD07124KL 59AK6374
Product Name Chip Resistor - Surface Mount RES 124K OHM 0.1% 1/16W 0402 Res, 124K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers