Yageo USA SMD 120 Ohm 16W Resistor RT0402BRD07120RL

Description
Thin Film Chip Resistor 0402 120 Ohm 0.1% 1/16W SMD Product overview: RT0402BRD07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07120RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0402 120 Ohm 0.1% 1/16W SMD Product overview: RT0402BRD07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07120RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120 Ohm 16W Resistor - 52-RT0402BRD07120RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 16W Resistor
52-RT0402BRD07120RL
SMD 120 Ohm 16W Resistor 52-RT0402BRD07120RL
Thin Film Chip Resistor 0402 120 Ohm 0.1% 1/16W SMD Product overview: RT0402BRD07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07120RL can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 120 Ohm 0.1% 1/16W SMD Product overview: RT0402BRD07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07120RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1349TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1349TR-ND
Chip Resistor - Surface Mount YAG1349TR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1349CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1349CT-ND
Chip Resistor - Surface Mount YAG1349CT-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1349DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1349DKR-ND
Chip Resistor - Surface Mount YAG1349DKR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0402BRD07120RL
932457-RT0402BRD07120RL
Chip Resistor - Surface Mount - RT0402BRD07120RL 932457-RT0402BRD07120RL
Manufacturer: Yageo Win Source Part Number: 932457-RT0402BRD0712 0RL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1349CT, YAG1349TR, RT0402BRD07120RL-ND, YAG1349DKR

Manufacturer: Yageo
Win Source Part Number: 932457-RT0402BRD07120RL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1349CT, YAG1349TR, RT0402BRD07120RL-ND, YAG1349DKR

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 120 ohm .1% 25ppm - RT0402BRD07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 120 ohm .1% 25ppm
RT0402BRD07120RL
Thin Film Resistors - SMD 1/16W 120 ohm .1% 25ppm RT0402BRD07120RL
Thin Film Resistors - SMD 1/16W 120ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 120ohm .1% 25ppm

Supplier's Site
Res, 120R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8773
Res, 120R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8773
RES, 120R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 120R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07120RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07120RL
Chip Resistor - Surface Mount RT0402BRD07120RL
RES SMD 120 OHM 0.1% 1/16W 0402

RES SMD 120 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0402BRD07120RL YAG1349TR-ND 932457-RT0402BRD07120RL RT0402BRD07120RL 82AH8773 RT0402BRD07120RL
Product Name SMD 120 Ohm 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT0402BRD07120RL Thin Film Resistors - SMD 1/16W 120 ohm .1% 25ppm Res, 120R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers