Yageo USA Thin Film Resistors - SMD 1/16W 120K ohm .1% 25ppm RT0402BRD07120KL

Description
Thin Film Resistors - SMD 1/16W 120Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 120Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 120K ohm .1% 25ppm - RT0402BRD07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 120K ohm .1% 25ppm
RT0402BRD07120KL
Thin Film Resistors - SMD 1/16W 120K ohm .1% 25ppm RT0402BRD07120KL
Thin Film Resistors - SMD 1/16W 120Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 120Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4168TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4168TR-ND
Chip Resistor - Surface Mount YAG4168TR-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4168CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4168CT-ND
Chip Resistor - Surface Mount YAG4168CT-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4168DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4168DKR-ND
Chip Resistor - Surface Mount YAG4168DKR-ND
120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

120 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07120KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07120KL
Chip Resistor - Surface Mount RT0402BRD07120KL
RES SMD 120K OHM 0.1% 1/16W 0402

RES SMD 120K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 120K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8772
Res, 120K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8772
RES, 120K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 120K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07120KL YAG4168TR-ND RT0402BRD07120KL 82AH8772
Product Name Thin Film Resistors - SMD 1/16W 120K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details