Yageo USA Chip Resistor - Surface Mount RT0402BRD0711K8L

Description
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4166TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4166TR-ND
Chip Resistor - Surface Mount YAG4166TR-ND
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4166CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4166CT-ND
Chip Resistor - Surface Mount YAG4166CT-ND
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4166DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4166DKR-ND
Chip Resistor - Surface Mount YAG4166DKR-ND
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 11.8K ohm .1% 25ppm - RT0402BRD0711K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 11.8K ohm .1% 25ppm
RT0402BRD0711K8L
YageoThin Film Resistors - SMD 1/16W 11.8K ohm .1% 25ppm RT0402BRD0711K8L
YageoThin Film Resistors - SMD 1/16W 11.8Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 11.8Kohm .1% 25ppm

Supplier's Site
Thin Film Resistors 1/16W 11.8K ohm .1% 25ppm - 898-RT0402BRD0711K8L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/16W 11.8K ohm .1% 25ppm
898-RT0402BRD0711K8L
Thin Film Resistors 1/16W 11.8K ohm .1% 25ppm 898-RT0402BRD0711K8L
Thin Film Resistors 1/16W 11.8K ohm .1% 25ppm

Thin Film Resistors 1/16W 11.8K ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0711K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0711K8L
Chip Resistor - Surface Mount RT0402BRD0711K8L
RES SMD 11.8KOHM 0.1% 1/16W 0402

RES SMD 11.8KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6367
Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6367
RES, 11K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6366
Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6366
RES, 11K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4166TR-ND RT0402BRD0711K8L 898-RT0402BRD0711K8L RT0402BRD0711K8L 59AK6367
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 11.8K ohm .1% 25ppm Thin Film Resistors 1/16W 11.8K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 11K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers