Yageo USA Thin Film Resistors - SMD 1/16W 118K ohm .1% 25ppm RT0402BRD07118KL

Description
Thin Film Resistors - SMD 1/16W 118Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 118Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 118K ohm .1% 25ppm - RT0402BRD07118KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 118K ohm .1% 25ppm
RT0402BRD07118KL
Thin Film Resistors - SMD 1/16W 118K ohm .1% 25ppm RT0402BRD07118KL
Thin Film Resistors - SMD 1/16W 118Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 118Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD07118KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07118KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07118KLDKR-ND
RES SMD 118K OHM 0.1% 1/16W 0402

RES SMD 118K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07118KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07118KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07118KLCT-ND
RES SMD 118K OHM 0.1% 1/16W 0402

RES SMD 118K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07118KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07118KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07118KLTR-ND
118 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

118 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07118KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07118KL
Chip Resistor - Surface Mount RT0402BRD07118KL
RES SMD 118K OHM 0.1% 1/16W 0402

RES SMD 118K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRD07118KL 13-RT0402BRD07118KLDKR-ND RT0402BRD07118KL
Product Name Thin Film Resistors - SMD 1/16W 118K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 118000 ohms 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details