Thin Film Resistors - SMD 1/16W 113Kohm .1% 25ppm
RES 113K OHM 0.1% 1/16W 0402
113 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 113K OHM 0.1% 1/16W 0402
RES 113K OHM 0.1% 1/16W 0402
RES 113K OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402BRD07113KL | 13-RT0402BRD07113KLCT-ND | RT0402BRD07113KL | RT0402BRD07113KL |
| Product Name | Thin Film Resistors - SMD 1/16W 113K ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 113000 ohms | 113000 ohms | 113000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |